Velan, Inc. Float Bimetallic Steam Trap Type MFTS

Description
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits • Positive closing and condensate drainage: The bimetallic element is a function of the saturated steam curve and its sensitivity to the temperature change assures an immediate reaction to both steam and condensate for the entire pressure range. At saturated steam temperature the valve is closed as on a standard bimetallic steam trap, however, in this type any condensate build-up even at saturated steam temperature is discharged at the same rate. As it reaches the trap, the float becomes buoyant and opens the valve mechanically. • Stainless Steel Float & Trim. • Simple Installation: Multiple inlet and outlet connections facilitate installation. • Integral strainer: Stainless steel screens are integral to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Integral check valve operation: The main valve acts as a check valve preventing back flow. • Stainless steel pivots: Ensure adequate protection against wear. • Seat CoCr alloy hardfaced to increase resistance to the high degree of wear through velocity of flow, dirt and scale. • Guaranteed against water hammer: The downstream valve acts as a release valve on the excess water pressure without damage to internal parts. • Freezeproof installation without insulation - complete drainage when cold. • Other options include: NPT blowdown plug, strainer blowdown valve and Piping King Units.
Datasheet
Description
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits • Positive closing and condensate drainage: The bimetallic element is a function of the saturated steam curve and its sensitivity to the temperature change assures an immediate reaction to both steam and condensate for the entire pressure range. At saturated steam temperature the valve is closed as on a standard bimetallic steam trap, however, in this type any condensate build-up even at saturated steam temperature is discharged at the same rate. As it reaches the trap, the float becomes buoyant and opens the valve mechanically. • Stainless Steel Float & Trim. • Simple Installation: Multiple inlet and outlet connections facilitate installation. • Integral strainer: Stainless steel screens are integral to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Integral check valve operation: The main valve acts as a check valve preventing back flow. • Stainless steel pivots: Ensure adequate protection against wear. • Seat CoCr alloy hardfaced to increase resistance to the high degree of wear through velocity of flow, dirt and scale. • Guaranteed against water hammer: The downstream valve acts as a release valve on the excess water pressure without damage to internal parts. • Freezeproof installation without insulation - complete drainage when cold. • Other options include: NPT blowdown plug, strainer blowdown valve and Piping King Units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Bimetallic Steam Trap - Type MFTS - Velan, Inc.
Montreal, Quebec, Canada
Float Bimetallic Steam Trap
Type MFTS
Float Bimetallic Steam Trap Type MFTS
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits • Positive closing and condensate drainage: The bimetallic element is a function of the saturated steam curve and its sensitivity to the temperature change assures an immediate reaction to both steam and condensate for the entire pressure range. At saturated steam temperature the valve is closed as on a standard bimetallic steam trap, however, in this type any condensate build-up even at saturated steam temperature is discharged at the same rate. As it reaches the trap, the float becomes buoyant and opens the valve mechanically. • Stainless Steel Float & Trim. • Simple Installation: Multiple inlet and outlet connections facilitate installation. • Integral strainer: Stainless steel screens are integral to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Integral check valve operation: The main valve acts as a check valve preventing back flow. • Stainless steel pivots: Ensure adequate protection against wear. • Seat CoCr alloy hardfaced to increase resistance to the high degree of wear through velocity of flow, dirt and scale. • Guaranteed against water hammer: The downstream valve acts as a release valve on the excess water pressure without damage to internal parts. • Freezeproof installation without insulation - complete drainage when cold. • Other options include: NPT blowdown plug, strainer blowdown valve and Piping King Units.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam.
If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com.
Features and benefits

• Positive closing and condensate drainage: The bimetallic element is a function of the saturated steam curve and its sensitivity to the temperature change assures an immediate reaction to both steam and condensate for the entire pressure range. At saturated steam temperature the valve is closed as on a standard bimetallic steam trap, however, in this type any condensate build-up even at saturated steam temperature is discharged at the same rate. As it reaches the trap, the float becomes buoyant and opens the valve mechanically.
• Stainless Steel Float & Trim.
• Simple Installation: Multiple inlet and outlet connections facilitate installation.
• Integral strainer: Stainless steel screens are integral to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm).
• Integral check valve operation: The main valve acts as a check valve preventing back flow.
• Stainless steel pivots: Ensure adequate protection against wear.
• Seat CoCr alloy hardfaced to increase resistance to the high degree of wear through velocity of flow, dirt and scale.
• Guaranteed against water hammer: The downstream valve acts as a release valve on the excess water pressure without damage to internal parts.
• Freezeproof installation without insulation - complete drainage when cold.
• Other options include: NPT blowdown plug, strainer blowdown valve and Piping King Units.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Steam Traps
Product Number Type MFTS
Product Name Float Bimetallic Steam Trap
Steam Trap Type Bimetallic
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material SteelForged
View Details
Hermetically-sealed Steam Traps - Type Q250 - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 125 psi (87.97 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037116 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details