Armstrong 1000 Series stainless steel inverted bucket steam traps normally last three to four times longer than conventional traps used in identical services. Heat-treated stainless steel valves and seats are of the same design, material and workmanship as those used in traps for pressures up to 900 psig/62 bar and temperatures up to 900˚F/482°C. More compact than cast iron or carbon steel equivalents, 1000 Series traps are ideal for trapping applications such as tracer lines, steam mains and heating/process applications.
The 1000 Series are guaranteed for three years.
Armstrong 1000 Series stainless steel inverted bucket steam traps normally last three to four times longer than conventional traps used in identical services. Heat-treated stainless steel valves and seats are of the same design, material and workmanship as those used in traps for pressures up to 900 psig/62 bar and temperatures up to 900˚F/482°C. More compact than cast iron or carbon steel equivalents, 1000 Series traps are ideal for trapping applications such as tracer lines, steam mains and heating/process applications.
The 1000 Series are guaranteed for three years.
| Armstrong International | Armstrong International | |
|---|---|---|
| Product Category | Steam Traps | Steam Traps |
| Product Number | Model 1011 | Model 1011 |
| Product Name | 1000 Series Inverted Bucket Steam Trap | 1000 Series Inverted Bucket Steam Trap |
| Steam Trap Type | Bucket | Bucket |
| Material | Steel - Stainless | Steel - Stainless |
| Operating Pressure | 400 psi (282 m H2O) | 400 psi (282 m H2O) |
| Operating Temperature | 800 F (427 C) | 800 F (427 C) |