Arlington Industries, Inc. Pipe Hanger NM2045

Description
1 1/2 INCH MIN. PIPE SIZE 1 1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1 1/2 MIN. PIPE SIZE - FRACTIONAL 1 1/2 MAX. PIPE SIZE - FRACTIONAL 38.1 MIN. PIPE SIZE IN MM 38.1 MAX. PIPE SIZE IN MM STANDARD PACKAGING QUANTITY 100 MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM
Datasheet
Description
1 1/2 INCH MIN. PIPE SIZE 1 1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1 1/2 MIN. PIPE SIZE - FRACTIONAL 1 1/2 MAX. PIPE SIZE - FRACTIONAL 38.1 MIN. PIPE SIZE IN MM 38.1 MAX. PIPE SIZE IN MM STANDARD PACKAGING QUANTITY 100 MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - NM2045 - Arlington Industries, Inc.
Scranton, PA, USA
Pipe Hanger
NM2045
Pipe Hanger NM2045
1 1/2 INCH MIN. PIPE SIZE 1 1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1 1/2 MIN. PIPE SIZE - FRACTIONAL 1 1/2 MAX. PIPE SIZE - FRACTIONAL 38.1 MIN. PIPE SIZE IN MM 38.1 MAX. PIPE SIZE IN MM STANDARD PACKAGING QUANTITY 100 MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM
  • 1 1/2 INCH MIN. PIPE SIZE
  • 1 1/2 INCH MAX. PIPE SIZE
  • 1.5 MIN. PIPE SIZE - DECIMAL
  • 1.5 MAX. PIPE SIZE - DECIMAL
  • 1 1/2 MIN. PIPE SIZE - FRACTIONAL
  • 1 1/2 MAX. PIPE SIZE - FRACTIONAL
  • 38.1 MIN. PIPE SIZE IN MM
  • 38.1 MAX. PIPE SIZE IN MM
  • STANDARD PACKAGING QUANTITY 100
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number NM2045
Product Name Pipe Hanger
Pipe Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Rigid/EMT Conduit Strap - CL-150MN - Appleton Electric
Specs
Support Type Pipe Strap
View Details
Conduit Hanger - E2 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - 2200 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Steel
View Details