ArduSimple Datasheets for Network and Communication Chips
Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more
| Product Name | Notes |
|---|---|
| A extra long range 450MHz Radio Module with a configuration optimized for sending RTK corrections over the air. With this radio module you will be able to send RTK corrections... | |
| High gain Dustproof IP52 antenna for 450MHz radios. | |
| High gain Dustproof IP52 antenna for LR and XLR radios. Compatible with all variants. Includes: – 1 x high gain LR/XLR Antenna with SMA connector AS-ANT-DIP-WW-00SMA- 00 ASB-ANT-DIP-WW-00SMA -00 | |
| QZSSQZSS is the japanese satellite navigation system, and is only deployed over Japan is a constellation of satellites available over and around Japan. Via L6 band (L-band), these satellites provide... | |
| The ArduSimple WiFi NTRIP Master enables your RTK receiver to connect autonomouly to internet, by using any WiFi network, and without the need of a PC. No programming is required... | |
| The eXtra Long Range version of our Radio Module. Based on Digi XBee PRO SX series, but on through hole format and with SMA connector. With a configuration optimized for... | |
| The Long Range version of our Radio Module. Based on Digi XBee SX series, but on through hole format and with SMA connector. With a configuration optimized for sending RTK... | |
| The Medium Range version of our Radio Module, including an embedded antenna. This is the recommended radio for your line of sight projects. You will be able to send RTK... | |
| With Ardusimple Bluetooth module, you will be able to provide low cost RTK technology to your smartphone or computer without cables. Good to know: – Compatible with all ArduSimple boards... | |
| With Ardusimple BT+BLE Bridge module, you will be able to connect an RTK system with your iOS or Android device via classic Bluetooth (BT) or Bluetooth low energy (BLE) and... | |
| With ArduSimple Ethernet NTRIP Master, you will be able to add Ethernet LAN functionality to any device with XBee socket or serial port: RTK receiver, sensor, Arduino, or any other... |