Quantachrome Instruments Gravimetric Water Sorption Analyzer DVS-2

Description
Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives Drying and storage of grains Texture and shelf life of food products PEM fuel cell components Mortar, grout and other cementitious materials Paper and coatings Hydrophobic surface treatments Microporous and nanostructured carbons The Aquadyne DVS are fully automated, gravimetric, one (Aquadyne DVS-1) or two (Aquadyne DVS-2, DVS-2HT) sample water vapor sorption analyzers. They measure adsorption and desorption isotherms of water vapor both accurately and sensitively, including sorption kinetics, with minimal operator involvement. The weight(s) of one or two sample(s) is/are constantly monitored and recorded as the relative humidity is automatically varied by the blending of dry carrier gas with a saturated gas stream. The dual balance design of the Aquadyne DVS-2. DVS-2HT allows increased analysis throughput, side-by-side comparison with known or reference materials, or an extended mass range for a single sample. The independently temperature-controll ed balance head environment ensures long term stability. The small sample chamber ensures rapid changes in sample atmosphere conditions when the relative humidity is altered during an analysis. Sample(s) can be pre-dried in situ at up to 85°C (DVS-2) in a flow of dry gas. The software supports multiple users with password-controlled access. MEASUREMENT CAPABILITIES Isotherms: Mass change as a function of changing relative humidity, increasing mass during adsorption (increasing RH%), decreasing mass during subsequent desorption (decreasing RH%). Kinetics: time-dependent sorption studies give the rate of sorption. Effect of Temperature: isotherms and kinetics change as a function of temperature. Can be used to yield sorption enthalpies. APPLICATIONS/RESULTS Deliquescence: certain salts exhibit the property of dissolving in self-adsorbed water. Equilbrium moisture content: quantitatively the amount of water associated (adsorbed/absorbed) with the material under given atmospheric conditions of temperature and relative humidity. (Organic materials may be subject to molding according to atmospheric humidity, for example). Hysteresis working range: adsorption and desorption usually differ by hysteresis - this gives a range of stability in which subsequent sorption cycles produce no change in equilibrium moisture content. Hydrophobicity/phili city: the shape of the isotherm reveals relative strength of affinity between water and the surface, due to polar or other chemical interactions. Micropore investigations: even hydrophobic materials can take up moisture if their pores are small enough. Crystallization phenomena: certain amorphous materials will undergo crystallization as a function of water sorption due to, for example, shifts in glass transition points. Sample form: sorption kinetics can be altered by the physical form of a material - powder, granule, pellet, tablet, monolith etc. SPECIFICATIONS Balance heads: 2( DVS-2, DVS-2HT), 1(DVS-1) Balances, type: ultrasensitive electronic microbalances Balance capacity(each): 5g Balance capacity(combined): 10g ( DVS-2, DVS-2HT only) Dynamic weighing range(each): -500mg to +500mg, 0 to +1000mg Dynamic weighing range(combined): -1000mg to +1000mg, 0 to +2000mg ( DVS-2, DVS-2HT only) Weighing resolution: 0.1µg RH range: <2% - 98% (depending on temperature) RH resolution: 0.1% RH accuracy : ± 0.8% RH at 25°C Sample chamber temperature range: <10 - 80°C ( DVS-2), 10 - 85°C (DVS-2HT), 15-60°C (DVS-1) Sample chamber temperature stability: ± 0.1°C Balance head temperature : Up to 85°C (DVS-2) , 90°C (DVS-2HT), 75°C (DVS-1) Gas flow rates: 0 - 200 cm 3/min (mass flow controllers) Viewing port / sample chamber door heated, triple-glazed Data acquisition rate: adjustable, up to 12 points per minute Sample pan material: silica Water reservoir capacity: 46 ml
Datasheet
Description
Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives Drying and storage of grains Texture and shelf life of food products PEM fuel cell components Mortar, grout and other cementitious materials Paper and coatings Hydrophobic surface treatments Microporous and nanostructured carbons The Aquadyne DVS are fully automated, gravimetric, one (Aquadyne DVS-1) or two (Aquadyne DVS-2, DVS-2HT) sample water vapor sorption analyzers. They measure adsorption and desorption isotherms of water vapor both accurately and sensitively, including sorption kinetics, with minimal operator involvement. The weight(s) of one or two sample(s) is/are constantly monitored and recorded as the relative humidity is automatically varied by the blending of dry carrier gas with a saturated gas stream. The dual balance design of the Aquadyne DVS-2. DVS-2HT allows increased analysis throughput, side-by-side comparison with known or reference materials, or an extended mass range for a single sample. The independently temperature-controll ed balance head environment ensures long term stability. The small sample chamber ensures rapid changes in sample atmosphere conditions when the relative humidity is altered during an analysis. Sample(s) can be pre-dried in situ at up to 85°C (DVS-2) in a flow of dry gas. The software supports multiple users with password-controlled access. MEASUREMENT CAPABILITIES Isotherms: Mass change as a function of changing relative humidity, increasing mass during adsorption (increasing RH%), decreasing mass during subsequent desorption (decreasing RH%). Kinetics: time-dependent sorption studies give the rate of sorption. Effect of Temperature: isotherms and kinetics change as a function of temperature. Can be used to yield sorption enthalpies. APPLICATIONS/RESULTS Deliquescence: certain salts exhibit the property of dissolving in self-adsorbed water. Equilbrium moisture content: quantitatively the amount of water associated (adsorbed/absorbed) with the material under given atmospheric conditions of temperature and relative humidity. (Organic materials may be subject to molding according to atmospheric humidity, for example). Hysteresis working range: adsorption and desorption usually differ by hysteresis - this gives a range of stability in which subsequent sorption cycles produce no change in equilibrium moisture content. Hydrophobicity/phili city: the shape of the isotherm reveals relative strength of affinity between water and the surface, due to polar or other chemical interactions. Micropore investigations: even hydrophobic materials can take up moisture if their pores are small enough. Crystallization phenomena: certain amorphous materials will undergo crystallization as a function of water sorption due to, for example, shifts in glass transition points. Sample form: sorption kinetics can be altered by the physical form of a material - powder, granule, pellet, tablet, monolith etc. SPECIFICATIONS Balance heads: 2( DVS-2, DVS-2HT), 1(DVS-1) Balances, type: ultrasensitive electronic microbalances Balance capacity(each): 5g Balance capacity(combined): 10g ( DVS-2, DVS-2HT only) Dynamic weighing range(each): -500mg to +500mg, 0 to +1000mg Dynamic weighing range(combined): -1000mg to +1000mg, 0 to +2000mg ( DVS-2, DVS-2HT only) Weighing resolution: 0.1µg RH range: <2% - 98% (depending on temperature) RH resolution: 0.1% RH accuracy : ± 0.8% RH at 25°C Sample chamber temperature range: <10 - 80°C ( DVS-2), 10 - 85°C (DVS-2HT), 15-60°C (DVS-1) Sample chamber temperature stability: ± 0.1°C Balance head temperature : Up to 85°C (DVS-2) , 90°C (DVS-2HT), 75°C (DVS-1) Gas flow rates: 0 - 200 cm 3/min (mass flow controllers) Viewing port / sample chamber door heated, triple-glazed Data acquisition rate: adjustable, up to 12 points per minute Sample pan material: silica Water reservoir capacity: 46 ml
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gravimetric Water Sorption Analyzer - DVS-2 - Quantachrome Instruments
Boynton Beach, FL, USA
Gravimetric Water Sorption Analyzer
DVS-2
Gravimetric Water Sorption Analyzer DVS-2
Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives Drying and storage of grains Texture and shelf life of food products PEM fuel cell components Mortar, grout and other cementitious materials Paper and coatings Hydrophobic surface treatments Microporous and nanostructured carbons The Aquadyne DVS are fully automated, gravimetric, one (Aquadyne DVS-1) or two (Aquadyne DVS-2, DVS-2HT) sample water vapor sorption analyzers. They measure adsorption and desorption isotherms of water vapor both accurately and sensitively, including sorption kinetics, with minimal operator involvement. The weight(s) of one or two sample(s) is/are constantly monitored and recorded as the relative humidity is automatically varied by the blending of dry carrier gas with a saturated gas stream. The dual balance design of the Aquadyne DVS-2. DVS-2HT allows increased analysis throughput, side-by-side comparison with known or reference materials, or an extended mass range for a single sample. The independently temperature-controll ed balance head environment ensures long term stability. The small sample chamber ensures rapid changes in sample atmosphere conditions when the relative humidity is altered during an analysis. Sample(s) can be pre-dried in situ at up to 85°C (DVS-2) in a flow of dry gas. The software supports multiple users with password-controlled access. MEASUREMENT CAPABILITIES Isotherms: Mass change as a function of changing relative humidity, increasing mass during adsorption (increasing RH%), decreasing mass during subsequent desorption (decreasing RH%). Kinetics: time-dependent sorption studies give the rate of sorption. Effect of Temperature: isotherms and kinetics change as a function of temperature. Can be used to yield sorption enthalpies. APPLICATIONS/RESULTS Deliquescence: certain salts exhibit the property of dissolving in self-adsorbed water. Equilbrium moisture content: quantitatively the amount of water associated (adsorbed/absorbed) with the material under given atmospheric conditions of temperature and relative humidity. (Organic materials may be subject to molding according to atmospheric humidity, for example). Hysteresis working range: adsorption and desorption usually differ by hysteresis - this gives a range of stability in which subsequent sorption cycles produce no change in equilibrium moisture content. Hydrophobicity/phili city: the shape of the isotherm reveals relative strength of affinity between water and the surface, due to polar or other chemical interactions. Micropore investigations: even hydrophobic materials can take up moisture if their pores are small enough. Crystallization phenomena: certain amorphous materials will undergo crystallization as a function of water sorption due to, for example, shifts in glass transition points. Sample form: sorption kinetics can be altered by the physical form of a material - powder, granule, pellet, tablet, monolith etc. SPECIFICATIONS Balance heads: 2( DVS-2, DVS-2HT), 1(DVS-1) Balances, type: ultrasensitive electronic microbalances Balance capacity(each): 5g Balance capacity(combined): 10g ( DVS-2, DVS-2HT only) Dynamic weighing range(each): -500mg to +500mg, 0 to +1000mg Dynamic weighing range(combined): -1000mg to +1000mg, 0 to +2000mg ( DVS-2, DVS-2HT only) Weighing resolution: 0.1µg RH range: <2% - 98% (depending on temperature) RH resolution: 0.1% RH accuracy : ± 0.8% RH at 25°C Sample chamber temperature range: <10 - 80°C ( DVS-2), 10 - 85°C (DVS-2HT), 15-60°C (DVS-1) Sample chamber temperature stability: ± 0.1°C Balance head temperature : Up to 85°C (DVS-2) , 90°C (DVS-2HT), 75°C (DVS-1) Gas flow rates: 0 - 200 cm 3/min (mass flow controllers) Viewing port / sample chamber door heated, triple-glazed Data acquisition rate: adjustable, up to 12 points per minute Sample pan material: silica Water reservoir capacity: 46 ml

Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include:

  • Stability of pharmaceutical excipients and drug actives
  • Drying and storage of grains
  • Texture and shelf life of food products
  • PEM fuel cell components
  • Mortar, grout and other cementitious materials
  • Paper and coatings
  • Hydrophobic surface treatments
  • Microporous and nanostructured carbons

The Aquadyne DVS are fully automated, gravimetric, one (Aquadyne DVS-1) or two (Aquadyne DVS-2, DVS-2HT) sample water vapor sorption analyzers. They measure adsorption and desorption isotherms of water vapor both accurately and sensitively, including sorption kinetics, with minimal operator involvement. The weight(s) of one or two sample(s) is/are constantly monitored and recorded as the relative humidity is automatically varied by the blending of dry carrier gas with a saturated gas stream. The dual balance design of the Aquadyne DVS-2. DVS-2HT allows increased analysis throughput, side-by-side comparison with known or reference materials, or an extended mass range for a single sample. The independently temperature-controlled balance head environment ensures long term stability. The small sample chamber ensures rapid changes in sample atmosphere conditions when the relative humidity is altered during an analysis. Sample(s) can be pre-dried in situ at up to 85°C (DVS-2) in a flow of dry gas. The software supports multiple users with password-controlled access.

MEASUREMENT CAPABILITIES

  • Isotherms: Mass change as a function of changing relative humidity, increasing mass during adsorption (increasing RH%), decreasing mass during subsequent desorption (decreasing RH%).
  • Kinetics: time-dependent sorption studies give the rate of sorption.
  • Effect of Temperature: isotherms and kinetics change as a function of temperature. Can be used to yield sorption enthalpies.
    APPLICATIONS/RESULTS
  • Deliquescence: certain salts exhibit the property of dissolving in self-adsorbed water.
  • Equilbrium moisture content: quantitatively the amount of water associated (adsorbed/absorbed) with the material under given atmospheric conditions of temperature and relative humidity. (Organic materials may be subject to molding according to atmospheric humidity, for example).
  • Hysteresis working range: adsorption and desorption usually differ by hysteresis - this gives a range of stability in which subsequent sorption cycles produce no change in equilibrium moisture content.
  • Hydrophobicity/philicity: the shape of the isotherm reveals relative strength of affinity between water and the surface, due to polar or other chemical interactions.
  • Micropore investigations: even hydrophobic materials can take up moisture if their pores are small enough.
  • Crystallization phenomena: certain amorphous materials will undergo crystallization as a function of water sorption due to, for example, shifts in glass transition points.
  • Sample form: sorption kinetics can be altered by the physical form of a material - powder, granule, pellet, tablet, monolith etc.

SPECIFICATIONS

Balance heads:

2(

DVS-2, DVS-2HT), 1(DVS-1)

Balances, type:

ultrasensitive electronic microbalances

Balance capacity(each):

5g

Balance capacity(combined):

10g (

DVS-2, DVS-2HT only)

Dynamic weighing range(each):

-500mg to +500mg, 0 to +1000mg

Dynamic weighing range(combined):

-1000mg to +1000mg, 0 to +2000mg (

DVS-2, DVS-2HT only)

Weighing resolution:

0.1µg

RH range:

<2% - 98% (depending on temperature)

RH resolution:

0.1%

RH accuracy :

± 0.8% RH at 25°C

Sample chamber temperature range:

<10 - 80°C (

DVS-2), 10 - 85°C (DVS-2HT), 15-60°C (DVS-1)

Sample chamber temperature stability:

± 0.1°C

Balance head temperature :

Up to 85°C (DVS-2) , 90°C (DVS-2HT), 75°C (DVS-1)

Gas flow rates:

0 - 200 cm

3/min (mass flow controllers)

Viewing port / sample chamber door

heated, triple-glazed

Data acquisition rate:

adjustable, up to 12 points per minute

Sample pan material:

silica

Water reservoir capacity:

46 ml
Supplier's Site Datasheet

Technical Specifications

  Quantachrome Instruments
Product Category Property Testing Equipment
Product Number DVS-2
Product Name Gravimetric Water Sorption Analyzer
Properties Analyzed Porosimetry / Pore Volume; Absorption / WaterAbsorption
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4118N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Biodiesel Blend Analyzer - InfraCal 2 ATR-B - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM D7371 and EN 14078
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
View Details
Surface Area and Pore Size Analyzer - Autosorb® IQ - C - Quantachrome Instruments
Specs
Properties Analyzed Adsorption / Desorption; Porosimetry / Pore Volume; Total Surface Area
Test Media Gases; Powders
Mounting / Loading Options Benchtop or Laboratory
View Details
X-Ray Sulfur Meter - RX-360SH - CANNON Instrument Company
CANNON Instrument Company
Specs
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
Display & Special Features Digital
View Details