DataPhysics Instruments USA Corp. Dispersion Stability Analysis System MultiScan MS 20

Description
The MultiScan MS 20 is the measuring device for the automatic optical stability and aging analysis of liquid dispersions, in particular suspensions and emulsions, and the comprehensive characterization of time- and temperature-dependen t destabilization mechanisms. It consists of a base unit and up to six connected ScanTowers with temperature-controll ed sample chambers. The base unit of the MS 20 features an integrated touch screen that displays status information and can be used to control important base functions. Additionally it is possible to register the studied samples, fast and conveniently, with the built-in or optional handheld barcode scanner. The ScanTowers of the MS 20 can be individually controlled and operated at different temperatures. Electric heating, with liquid counter cooling, allows for measurements in a temperature range of -10 °C to 80 °C
Description
The MultiScan MS 20 is the measuring device for the automatic optical stability and aging analysis of liquid dispersions, in particular suspensions and emulsions, and the comprehensive characterization of time- and temperature-dependen t destabilization mechanisms. It consists of a base unit and up to six connected ScanTowers with temperature-controll ed sample chambers. The base unit of the MS 20 features an integrated touch screen that displays status information and can be used to control important base functions. Additionally it is possible to register the studied samples, fast and conveniently, with the built-in or optional handheld barcode scanner. The ScanTowers of the MS 20 can be individually controlled and operated at different temperatures. Electric heating, with liquid counter cooling, allows for measurements in a temperature range of -10 °C to 80 °C

Suppliers

Company
Product
Description
Supplier Links
Dispersion Stability Analysis System - MultiScan MS 20 - DataPhysics Instruments USA Corp.
Charlotte, NC, United States
Dispersion Stability Analysis System
MultiScan MS 20
Dispersion Stability Analysis System MultiScan MS 20
The MultiScan MS 20 is the measuring device for the automatic optical stability and aging analysis of liquid dispersions, in particular suspensions and emulsions, and the comprehensive characterization of time- and temperature-dependen t destabilization mechanisms. It consists of a base unit and up to six connected ScanTowers with temperature-controll ed sample chambers. The base unit of the MS 20 features an integrated touch screen that displays status information and can be used to control important base functions. Additionally it is possible to register the studied samples, fast and conveniently, with the built-in or optional handheld barcode scanner. The ScanTowers of the MS 20 can be individually controlled and operated at different temperatures. Electric heating, with liquid counter cooling, allows for measurements in a temperature range of -10 °C to 80 °C

The MultiScan MS 20 is the measuring device for the automatic optical stability and aging analysis of liquid dispersions, in particular suspensions and emulsions, and the comprehensive characterization of time- and temperature-dependent destabilization mechanisms. It consists of a base unit and up to six connected ScanTowers with temperature-controlled sample chambers. The base unit of the MS 20 features an integrated touch screen that displays status information and can be used to control important base functions. Additionally it is possible to register the studied samples, fast and conveniently, with the built-in or optional handheld barcode scanner. The ScanTowers of the MS 20 can be individually controlled and operated at different temperatures. Electric heating, with liquid counter cooling, allows for measurements in a temperature range of -10 °C to 80 °C

Supplier's Site

Technical Specifications

  DataPhysics Instruments USA Corp.
Product Category Property Testing Equipment
Product Number MultiScan MS 20
Product Name Dispersion Stability Analysis System
Properties Analyzed Optical Stability and Aging Analysis of Liquid Dispersions
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4190N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Compactability / Compressibility; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Fuel Analysis Spectrometer - SpectrOil M/F-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D 6728
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Bubble Pressure Tensiometer - MBP 200 - DataPhysics Instruments USA Corp.
DataPhysics Instruments USA Corp.
Specs
Properties Analyzed Surface Energy / Tension
View Details
Specs
Properties Analyzed LiquidPermeability; Surface Energy / Tension; Water Potential, Hydraulic Conductivity
Test Media Soil
View Details