AMETEK Spectro Scientific Ethanol Blend Analyzer InfraCal 2 ATR-E

Description
The InfraCal 2 Ethanol Blend Analyzer for measuring percent ethanol in gasoline is the ideal solution where a quick, accurate, on-site measurement is required and a single, repetitive ethanol blend analysis is needed. The InfraCal 2 ATR-E is based on proven IR technology, and used by fuel terminals, laboratories and regulatory agencies worldwide. The compact, easy-to-use InfraCal 2 ATR-E has a measurement range of 0-20 & 70-98%% ethanol in gasoline and an accuracy of +/- 0.2%. These results are comparable to ASTM D4815. Samples are applied to a zinc selenide attenuated total reflectance (ATR) sample plate and easily cleaned with a cloth & isopropyl alcohol. No solvents requiring special ventilation, expensive waste disposal or difficult to clean cells are needed. The analysis can be done by non-technical personnel with no formal training and is ideal for lab or field use. The InfraCal2 ATR-E has a touch screen display, data storage and transfer, a multi-language interface and password protected settings. The internal battery pack allows for portability and up to 12 hours continuous use, providing results in under a minute at a fuel loading rack, in a laboratory or at a pump in a fueling station. Measurement range: 0 - 20 & 70 - 98% ethanol in gasoline Instrument repeatability: +/- 0.2% Compares to ASTM D4815
Request a Quote Datasheet
Description
The InfraCal 2 Ethanol Blend Analyzer for measuring percent ethanol in gasoline is the ideal solution where a quick, accurate, on-site measurement is required and a single, repetitive ethanol blend analysis is needed. The InfraCal 2 ATR-E is based on proven IR technology, and used by fuel terminals, laboratories and regulatory agencies worldwide. The compact, easy-to-use InfraCal 2 ATR-E has a measurement range of 0-20 & 70-98%% ethanol in gasoline and an accuracy of +/- 0.2%. These results are comparable to ASTM D4815. Samples are applied to a zinc selenide attenuated total reflectance (ATR) sample plate and easily cleaned with a cloth & isopropyl alcohol. No solvents requiring special ventilation, expensive waste disposal or difficult to clean cells are needed. The analysis can be done by non-technical personnel with no formal training and is ideal for lab or field use. The InfraCal2 ATR-E has a touch screen display, data storage and transfer, a multi-language interface and password protected settings. The internal battery pack allows for portability and up to 12 hours continuous use, providing results in under a minute at a fuel loading rack, in a laboratory or at a pump in a fueling station. Measurement range: 0 - 20 & 70 - 98% ethanol in gasoline Instrument repeatability: +/- 0.2% Compares to ASTM D4815
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethanol Blend Analyzer - InfraCal 2 ATR-E - AMETEK Spectro Scientific
Chelmsford, MA, United States
Ethanol Blend Analyzer
InfraCal 2 ATR-E
Ethanol Blend Analyzer InfraCal 2 ATR-E
The InfraCal 2 Ethanol Blend Analyzer for measuring percent ethanol in gasoline is the ideal solution where a quick, accurate, on-site measurement is required and a single, repetitive ethanol blend analysis is needed. The InfraCal 2 ATR-E is based on proven IR technology, and used by fuel terminals, laboratories and regulatory agencies worldwide. The compact, easy-to-use InfraCal 2 ATR-E has a measurement range of 0-20 & 70-98%% ethanol in gasoline and an accuracy of +/- 0.2%. These results are comparable to ASTM D4815. Samples are applied to a zinc selenide attenuated total reflectance (ATR) sample plate and easily cleaned with a cloth & isopropyl alcohol. No solvents requiring special ventilation, expensive waste disposal or difficult to clean cells are needed. The analysis can be done by non-technical personnel with no formal training and is ideal for lab or field use. The InfraCal2 ATR-E has a touch screen display, data storage and transfer, a multi-language interface and password protected settings. The internal battery pack allows for portability and up to 12 hours continuous use, providing results in under a minute at a fuel loading rack, in a laboratory or at a pump in a fueling station. Measurement range: 0 - 20 & 70 - 98% ethanol in gasoline Instrument repeatability: +/- 0.2% Compares to ASTM D4815

The InfraCal 2 Ethanol Blend Analyzer for measuring percent ethanol in gasoline is the ideal solution where a quick, accurate, on-site measurement is required and a single, repetitive ethanol blend analysis is needed. The InfraCal 2 ATR-E is based on proven IR technology, and used by fuel terminals, laboratories and regulatory agencies worldwide. The compact, easy-to-use InfraCal 2 ATR-E has a measurement range of 0-20 & 70-98%% ethanol in gasoline and an accuracy of +/- 0.2%. These results are comparable to ASTM D4815.

Samples are applied to a zinc selenide attenuated total reflectance (ATR) sample plate and easily cleaned with a cloth & isopropyl alcohol. No solvents requiring special ventilation, expensive waste disposal or difficult to clean cells are needed. The analysis can be done by non-technical personnel with no formal training and is ideal for lab or field use. The InfraCal2 ATR-E has a touch screen display, data storage and transfer, a multi-language interface and password protected settings. The internal battery pack allows for portability and up to 12 hours continuous use, providing results in under a minute at a fuel loading rack, in a laboratory or at a pump in a fueling station.

  • Measurement range: 0 - 20 & 70 - 98% ethanol in gasoline
  • Instrument repeatability: +/- 0.2%
  • Compares to ASTM D4815
Supplier's Site Datasheet

Technical Specifications

  AMETEK Spectro Scientific
Product Category Property Testing Equipment
Product Number InfraCal 2 ATR-E
Product Name Ethanol Blend Analyzer
Test Media Fuel / Fuel Materials
Unlock Full Specs
to access all available technical data

Similar Products

Biodiesel Blend Analyzer - InfraCal 2 ATR-B - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM D7371 and EN 14078
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
View Details
Fuel Analysis Spectrometer - SpectrOil M/F-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D 6728
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D6595
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
Display & Special Features PC Interface / Networkable
View Details