Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors CCD53

Description
Measuring range 0 to 2.5 mbar...10 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1.8 FSSupply voltage [V] Supply voltage [V] 3, 5Temp. range [C°] Temp. range [C°] -20 to +85Temperature compensation YesMounting style SMD, THTPressure port Axial port, dual portSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet
Description
Measuring range 0 to 2.5 mbar...10 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1.8 FSSupply voltage [V] Supply voltage [V] 3, 5Temp. range [C°] Temp. range [C°] -20 to +85Temperature compensation YesMounting style SMD, THTPressure port Axial port, dual portSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - CCD53 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
CCD53
Pressure sensors & Load sensors - Pressure sensors CCD53
Measuring range 0 to 2.5 mbar...10 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1.8 FSSupply voltage [V] Supply voltage [V] 3, 5Temp. range [C°] Temp. range [C°] -20 to +85Temperature compensation YesMounting style SMD, THTPressure port Axial port, dual portSupplier Angst+Pfister Sensors and Power

Measuring range 0 to 2.5 mbar...10 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1.8 FSSupply voltage [V] Supply voltage [V] 3, 5Temp. range [C°] Temp. range [C°] -20 to +85Temperature compensation YesMounting style SMD, THTPressure port Axial port, dual portSupplier Angst+Pfister Sensors and Power

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number CCD53
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - HPSA1000 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PEWA700 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed; Vacuum; Gauge, Vacuum, Absolute, Sealed gauge
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-411-T - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - FPM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details