Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors 13

Description
Measuring range 0 to 0.07...17 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style THTPressure port Axial portSupplier TE Connectivity
Request a Quote Datasheet
Description
Measuring range 0 to 0.07...17 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style THTPressure port Axial portSupplier TE Connectivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - 13 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
13
Pressure sensors & Load sensors - Pressure sensors 13
Measuring range 0 to 0.07...17 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style THTPressure port Axial portSupplier TE Connectivity

Measuring range 0 to 0.07...17 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style THTPressure port Axial portSupplier TE Connectivity

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number 13
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - PLDS-Custom-Made - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Customized
Signal Output Customized
View Details
Pressure sensors & Load sensors - Pressure sensors - Fujikura overview - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital, Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - APP-9U :: SM9D Compatible - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PSPA372 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Voltage; Analogue
View Details