PEWA3411H pressure transmitter is an all-metal, micro-fused device with a stainless steel 316L diaphragm for measuring pressure in demanding environments such as hydrogen, sewage, and steam. It supports gauge and sealed gauge pressure types with a range of 0 to 1000 bar and accuracy of ±0.5% FS at 25°C. Total error band is ±1% FS from -10°C to 80°C. Output options include 4-20 mA, 0.5-4.5 V, or 0-10 V with 2- or 3-wire configurations and 8-33 V DC supply. It has IP65 protection, operates from -40°C to 125°C, withstands 10 million impact cycles, and weighs ≤100 g. Wetted parts are stainless steel 316L with FKM seals. Electrical connections include Mini Hirschmann, cable, M12×1, or Packard plug. Process connections are G1/4, M20×1.5, or NPT1/4 male. It meets CE, UKCA, and RoHS standards.
PEWA3411H pressure transmitter has the pressure chamber which is made of single complete stainless steel piece, and all-metal sealing structure.The transmitter uses micro-fusion technology and has specially designed structure. It adopts the overall digital calibration and temperature compensation. This transmitter can meet the OEM customers’large volume demand and is highly cost effiective. Special treated stainless steel 316L diaphragm can be widely used in air pressure, hydraulic, and even worse media measuring environment, such as sewage, steam, and industrial or civilian on-site pressure monitoring of hydrogen gas. Customized products for users are also available.
| Angst+Pfister Sensors and Power | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Number | PEWA3411H H2 |
| Product Name | Pressure sensors & Load sensors - Pressure transmitters |
| Pressure Measurement | Gauge; Gauge |