The PEWA200 is a compact pressure transmitter designed for industrial automation, featuring a stainless steel structure and built-in digital processing to convert sensor signals into standard voltage or current outputs. It supports gauge, absolute, and sealed gauge pressure measurements across ranges from -100 kPa to 100 MPa, with an accuracy of 0.5% FS typical and 0.7% FS maximum. Operating ambient temperatures range from -20°C to 85°C, and the device offers IP65 protection. Output options include 4-20 mA, 0-5 V, 0-10 V, and 0.5-4.5 V, with power supplies of 12-36 VDC or 5 VDC depending on output type. Electrical connections include cable outlet, M12, mini 4-pin, or Round Packard formats. The unit meets IEC 61000-6-2 and IEC 61000-6-3 EMC standards, and is rated for 10×10⁶ pressure cycles. The net weight is 120-150 g.
The PEWA200 pressure transmitter series can be used in a multitude of applications due to the wide variety of configurations. The standard ouptuts allow for the sensor to be easily implemented in any installation, which then in turn is much easier to maintain. Each sensor is individually calibrated, temperature compensated and tested for accuracy.
| Angst+Pfister Sensors and Power | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Number | PEWA200 |
| Product Name | Pressure sensors & Load sensors - Pressure transmitters |
| Pressure Measurement | Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute |