Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure measuring cells KKD18-720-V

Description
Measuring range 0 to 0.1...50 barPressure type Gauge, Vacuum, AbsoluteOutput type Analogue, DigitalSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power
Request a Quote
Description
Measuring range 0 to 0.1...50 barPressure type Gauge, Vacuum, AbsoluteOutput type Analogue, DigitalSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KKD18-720 pressure sensor is a capacitive sensor with an 18 mm diameter, designed for measuring pressure in aggressive media such as acids and alkaline solutions. It has a nominal pressure range of 0...100 mbar up to 0...35 bar and 0...-1 bar, and is suitable for gaseous and fluid media compatible with stainless steel. The sensor features a stainless steel membrane and meets high standards of accuracy, robustness, and service life through European manufacturing.

Datasheet Summary
Powered by GS/AI

The KKD18-720 pressure sensor is a capacitive sensor with an 18 mm diameter, designed for measuring pressure in aggressive media such as acids and alkaline solutions. It has a nominal pressure range of 0...100 mbar up to 0...35 bar and 0...-1 bar, and is suitable for gaseous and fluid media compatible with stainless steel. The sensor features a stainless steel membrane and meets high standards of accuracy, robustness, and service life through European manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure measuring cells - KKD18-720-V - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure measuring cells
KKD18-720-V
Pressure sensors & Load sensors - Pressure measuring cells KKD18-720-V
Measuring range 0 to 0.1...50 barPressure type Gauge, Vacuum, AbsoluteOutput type Analogue, DigitalSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power

Measuring range 0 to 0.1...50 barPressure type Gauge, Vacuum, AbsoluteOutput type Analogue, DigitalSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number KKD18-720-V
Product Name Pressure sensors & Load sensors - Pressure measuring cells
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue, Digital
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - XFPM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - FHM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME790-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details
Pressure sensors & Load sensors - Pressure sensors - AP3 / AG3 Dedicated Low Noise NIBP Sensor :: non invasive blood pressure monitors - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details