The MS8607 is a digital fusion sensor that integrates pressure, temperature, and humidity measurements in a single QFN package measuring 5 x 3 x 1 mm³. It operates over a pressure range of 10 to 2000 mbar, humidity range of 0%RH to 100%RH, and temperature range of -40 to 85 °C. The sensor provides high-resolution output of 0.016 mbar, 0.04%RH, and 0.01°C, with a supply voltage of 1.5 to 3.6 V and an I²C interface. It is fully factory calibrated and includes an on-chip heater for humidity sensing with a power dissipation of up to 13 mW. The device is designed for applications such as smartphones, tablets, HVAC systems, and weather stations.
Measuring range 10 to 2000 mbarPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 2 FSSupply voltage [V] Supply voltage [V] 1.5...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port UnportedSupplier TE Connectivity
| Angst+Pfister Sensors and Power | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | MS8607 |
| Product Name | Pressure sensors & Load sensors - Pressure sensors |
| Device Category | Sensor |
| Measurement Type | Absolute; Absolute |
| Signal Output | Digital |
| Features | Temperature Compensated |