Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors XFGN-6

Description
Measuring range 0 to 0.25...2 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -10 to +80Temperature compensation YesMounting style SMDPressure port Axial portSupplier Fujikura
Request a Quote Datasheet
Description
Measuring range 0 to 0.25...2 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -10 to +80Temperature compensation YesMounting style SMDPressure port Axial portSupplier Fujikura
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - XFGN-6 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
XFGN-6
Pressure sensors & Load sensors - Pressure sensors XFGN-6
Measuring range 0 to 0.25...2 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -10 to +80Temperature compensation YesMounting style SMDPressure port Axial portSupplier Fujikura

Measuring range 0 to 0.25...2 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -10 to +80Temperature compensation YesMounting style SMDPressure port Axial portSupplier Fujikura

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number XFGN-6
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - Sensor + PCB (FR4) - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Customized
Signal Output Customized
View Details
Pressure sensors & Load sensors - Pressure sensors - FGN-6 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - FPM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure measuring cells - KKD34-705-V - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details