Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors MS5611

Description
Measuring range 10 to 1200 mbarPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 2 FSSupply voltage [V] Supply voltage [V] 1.8...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port UnportedSupplier TE Connectivity
Request a Quote Datasheet
Description
Measuring range 10 to 1200 mbarPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 2 FSSupply voltage [V] Supply voltage [V] 1.8...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port UnportedSupplier TE Connectivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - MS5611 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
MS5611
Pressure sensors & Load sensors - Pressure sensors MS5611
Measuring range 10 to 1200 mbarPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 2 FSSupply voltage [V] Supply voltage [V] 1.8...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port UnportedSupplier TE Connectivity

Measuring range 10 to 1200 mbarPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 2 FSSupply voltage [V] Supply voltage [V] 1.8...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port UnportedSupplier TE Connectivity

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number MS5611
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure measuring cells - PSD18-411-O - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-411-T - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-210-P - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - FGN-6 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details