Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure measuring cells KKD34-705-V

Description
Measuring range 0 to 0.012...20 barPressure type Gauge, AbsoluteOutput type Analogue, DigitalSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power
Request a Quote
Description
Measuring range 0 to 0.012...20 barPressure type Gauge, AbsoluteOutput type Analogue, DigitalSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KKD34-705-V is a capacitive ceramic pressure sensor module for gauge and absolute pressure measurements in aggressive media. It features a high-purity Al₂O₃ 99.95% membrane and offers ratiometric voltage output (10-90% of supply voltage) or optional I²C interface. Supply voltage is 2.7 to 5.5 VDC, with maximum current consumption of 1.3 mA at 5.0 V. Operating temperature ranges from −40 to 125 °C for the medium and −40 to 105 °C for ambient (−40 to 125 °C optional without connector). Pressure ranges span 0.06 to 20 bar with accuracy up to ±0.15% FSO and thermal errors up to ±0.4% FSO over −20 to 80 °C. Long-term stability is ≤ ±0.1% FSO per year. The standard connection is a JST socket (IP 00), and the module weighs 23 g.

Datasheet Summary
Powered by GS/AI

The KKD34-705-V is a capacitive ceramic pressure sensor module for gauge and absolute pressure measurements in aggressive media. It features a high-purity Al₂O₃ 99.95% membrane and offers ratiometric voltage output (10-90% of supply voltage) or optional I²C interface. Supply voltage is 2.7 to 5.5 VDC, with maximum current consumption of 1.3 mA at 5.0 V. Operating temperature ranges from −40 to 125 °C for the medium and −40 to 105 °C for ambient (−40 to 125 °C optional without connector). Pressure ranges span 0.06 to 20 bar with accuracy up to ±0.15% FSO and thermal errors up to ±0.4% FSO over −20 to 80 °C. Long-term stability is ≤ ±0.1% FSO per year. The standard connection is a JST socket (IP 00), and the module weighs 23 g.

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure measuring cells - KKD34-705-V - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure measuring cells
KKD34-705-V
Pressure sensors & Load sensors - Pressure measuring cells KKD34-705-V
Measuring range 0 to 0.012...20 barPressure type Gauge, AbsoluteOutput type Analogue, DigitalSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power

Measuring range 0 to 0.012...20 barPressure type Gauge, AbsoluteOutput type Analogue, DigitalSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number KKD34-705-V
Product Name Pressure sensors & Load sensors - Pressure measuring cells
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Analog Voltage; Analogue, Digital
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - 17 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - XFGN-6 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - MS5803-01BA - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - AG30F - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Analog Voltage; Analogue
View Details