Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors IPPS-015

Description
Measuring range 0.3 to 1.1 barPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 2.0...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port UnportedSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet
Description
Measuring range 0.3 to 1.1 barPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 2.0...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port UnportedSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - IPPS-015 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
IPPS-015
Pressure sensors & Load sensors - Pressure sensors IPPS-015
Measuring range 0.3 to 1.1 barPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 2.0...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port UnportedSupplier Angst+Pfister Sensors and Power

Measuring range 0.3 to 1.1 barPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 2.0...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port UnportedSupplier Angst+Pfister Sensors and Power

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number IPPS-015
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - HPSD1000 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series hybrid unamplified - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - AP3 / AG3 Dedicated Low Noise NIBP Sensor :: non invasive blood pressure monitors - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - PHPS-7500 wet/wet - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Differential
Signal Output Analog Voltage; Analogue, Digital
View Details