Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors HPSA1000

Description
Measuring range 0 to 0.05...7 barPressure type Gauge, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -25 to +85Temperature compensation NoMounting style SMDPressure port Axial portSupplier Angst+Pfister Sensors and Power
Request a Quote
Description
Measuring range 0 to 0.05...7 barPressure type Gauge, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -25 to +85Temperature compensation NoMounting style SMDPressure port Axial portSupplier Angst+Pfister Sensors and Power
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPSA1000 is a surface mount pressure transducer family for measuring dry air or non-corrosive gases, with operating temperature range from -25 to 85°C and storage range from -40 to 125°C. It is available in gauge and absolute configurations with pressure ranges from 50 mbar to 7 bar, featuring an unamplified output of 30 to 130 mV for lower ranges and 75 to 200 mV for higher ranges. The device operates with an excitation voltage of 5 to 10 V and excitation current of 3 mA, and has a bridge resistance of 6 kΩ. It supports axial port types including tube or hole configurations, and exceeds 1 bar absolute with built-in absolute sensing. The transducer offers pressure hysteresis and nonlinearity of 0.2 to 0.5% FS and is designed for PCB mounting with a compact SMD form factor.

Datasheet Summary
Powered by GS/AI

The HPSA1000 is a surface mount pressure transducer family for measuring dry air or non-corrosive gases, with operating temperature range from -25 to 85°C and storage range from -40 to 125°C. It is available in gauge and absolute configurations with pressure ranges from 50 mbar to 7 bar, featuring an unamplified output of 30 to 130 mV for lower ranges and 75 to 200 mV for higher ranges. The device operates with an excitation voltage of 5 to 10 V and excitation current of 3 mA, and has a bridge resistance of 6 kΩ. It supports axial port types including tube or hole configurations, and exceeds 1 bar absolute with built-in absolute sensing. The transducer offers pressure hysteresis and nonlinearity of 0.2 to 0.5% FS and is designed for PCB mounting with a compact SMD form factor.

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - HPSA1000 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
HPSA1000
Pressure sensors & Load sensors - Pressure sensors HPSA1000
Measuring range 0 to 0.05...7 barPressure type Gauge, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -25 to +85Temperature compensation NoMounting style SMDPressure port Axial portSupplier Angst+Pfister Sensors and Power

Measuring range 0 to 0.05...7 barPressure type Gauge, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -25 to +85Temperature compensation NoMounting style SMDPressure port Axial portSupplier Angst+Pfister Sensors and Power

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number HPSA1000
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Unamplified
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - Sensor + PCB (FR4) - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Customized
Signal Output Customized
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series TO05 analogue - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series hybrid analogue - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Gauge, Absolute, Differential, Single
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series hybrid digital - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Gauge, Absolute, Differential, Single
Signal Output Digital
View Details