Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors FDM

Description
Measuring range 0 to 0.14...10 barPressure type Gauge, Vacuum, DifferentialOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] -20 to +100Temperature compensation NoMounting style SMDPressure port Axial port, dual portSupplier Fujikura
Request a Quote Datasheet
Description
Measuring range 0 to 0.14...10 barPressure type Gauge, Vacuum, DifferentialOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] -20 to +100Temperature compensation NoMounting style SMDPressure port Axial port, dual portSupplier Fujikura
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - FDM - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
FDM
Pressure sensors & Load sensors - Pressure sensors FDM
Measuring range 0 to 0.14...10 barPressure type Gauge, Vacuum, DifferentialOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] -20 to +100Temperature compensation NoMounting style SMDPressure port Axial port, dual portSupplier Fujikura

Measuring range 0 to 0.14...10 barPressure type Gauge, Vacuum, DifferentialOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] -20 to +100Temperature compensation NoMounting style SMDPressure port Axial port, dual portSupplier Fujikura

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number FDM
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Unamplified
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - 1471 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - PHPS-7500 wet/wet - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Differential
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - MS8607 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series SIL/DIL analogue - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Analog Voltage; Analogue
View Details