The 52-Series is a miniature solid-state pressure sensor with calibrated and temperature-compensa
Small differential pressure sensor for manifold mounting
| Angst+Pfister Sensors and Power | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 52 |
| Product Name | Pressure sensors & Load sensors - Pressure sensors |
| Device Category | Sensor |
| Measurement Type | Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute |
| Signal Output | Analog Voltage; Digital, Analogue |
| Features | Temperature Compensated |