PIC Wire & Cable UH67163 - Ultralite 50 Ohm Coaxial RF Cable UH67163

Description
UH67163 is an UltraLite 50 Ohm premium coaxial cable for proven performance in the aerospace and defense markets. The UH67163 cable is constructed with low loss and ultra-lightweight materials to provide an extremely lightweight and low loss coaxial cable. With a silver-plated copper clad aluminum (SPCCA) braided shield and a flat spiral wrapped shield, The UH67163 achieves -110 dB shielding effectiveness, same as a solid copper tube. The inner spiral shield conforms to the low-loss PTFE dielectric for superior uniformity and stability of all operating parameters, initially and over time. 80% LIGHTER THAN RG393 & 55% LIGHTER THAN CABLES OF SIMILAR SIZE AND PROPERTIES
Request a Quote Datasheet
Description
UH67163 is an UltraLite 50 Ohm premium coaxial cable for proven performance in the aerospace and defense markets. The UH67163 cable is constructed with low loss and ultra-lightweight materials to provide an extremely lightweight and low loss coaxial cable. With a silver-plated copper clad aluminum (SPCCA) braided shield and a flat spiral wrapped shield, The UH67163 achieves -110 dB shielding effectiveness, same as a solid copper tube. The inner spiral shield conforms to the low-loss PTFE dielectric for superior uniformity and stability of all operating parameters, initially and over time. 80% LIGHTER THAN RG393 & 55% LIGHTER THAN CABLES OF SIMILAR SIZE AND PROPERTIES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UH67163 - Ultralite 50 Ohm Coaxial RF Cable - UH67163 - PIC Wire & Cable
Waukesha, WI, United States
UH67163 - Ultralite 50 Ohm Coaxial RF Cable
UH67163
UH67163 - Ultralite 50 Ohm Coaxial RF Cable UH67163
UH67163 is an UltraLite 50 Ohm premium coaxial cable for proven performance in the aerospace and defense markets. The UH67163 cable is constructed with low loss and ultra-lightweight materials to provide an extremely lightweight and low loss coaxial cable. With a silver-plated copper clad aluminum (SPCCA) braided shield and a flat spiral wrapped shield, The UH67163 achieves -110 dB shielding effectiveness, same as a solid copper tube. The inner spiral shield conforms to the low-loss PTFE dielectric for superior uniformity and stability of all operating parameters, initially and over time. 80% LIGHTER THAN RG393 & 55% LIGHTER THAN CABLES OF SIMILAR SIZE AND PROPERTIES

UH67163 is an UltraLite 50 Ohm premium coaxial cable for proven performance in the aerospace and defense markets. The UH67163 cable is constructed with low loss and ultra-lightweight materials to provide an extremely lightweight and low loss coaxial cable. With a silver-plated copper clad aluminum (SPCCA) braided shield and a flat spiral wrapped shield, The UH67163 achieves -110 dB shielding effectiveness, same as a solid copper tube. The inner spiral shield conforms to the low-loss PTFE dielectric for superior uniformity and stability of all operating parameters, initially and over time.

80% LIGHTER THAN RG393 & 55% LIGHTER THAN CABLES OF SIMILAR SIZE AND PROPERTIES

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number UH67163
Product Name UH67163 - Ultralite 50 Ohm Coaxial RF Cable
Product Category Cable
Cable Jacket Extruded ETFE , White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper Flat Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

V73263 - 75 Ohm Coaxial Cable - V73263 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper center conductor
View Details
L7626TX - 75 Ohm Triaxial Cable - L7626TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Triaxial
Cable Jacket Extruded ETFE, White
View Details
S31601 - Silver-Plated Copper-Clad Steel Coaxial Cable - S316011 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser Markable)
Cable Shielding Braid; Bonded Aluminum/Polyester Composite
View Details
V78209 - 75 Ohm Coaxial Cable - V78209 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper center conductor
View Details