UH22089 is an UltraLite 50 ohm coaxial cable designed for aerospace and defense applications, featuring a silver-plated copper-clad aluminum conductor, dual shielding with a flat spiral wrap and braided shield, and an extruded ETFE jacket. It has an outer diameter of 0.345 inches (8.76 mm), a minimum bend radius of 1.7 inches (43.18 mm), and weighs 7.2 lbs per 100 ft (10.7 kg per 100 m). The cable operates from -65 to +150°C, has a velocity of propagation of 83%, a capacitance of 24 pF/ft, and shielding effectiveness of -110 dB min. It meets RoHS Directive 2002/95/EC, SAE AS4373E Skydrol resistance, and FAR Part 25.869 flame/smoke requirements. DC resistance is 2 ohms per 1000 ft.
UH22089 is an UltraLite 50 Ohm premium coaxial cable for proven performance in the aerospace and defense markets. The UH22089 cable is constructed with low loss and ultra-lightweight materials to provide an extremely lightweight and low loss coaxial cable. With a silver-plated copper clad aluminum (SPCCA) braided shield and a flat spiral wrapped shield, The UH22089 achieves -110 dB shielding effectiveness, same as a solid copper tube. The inner spiral shield conforms to the low-loss PTFE dielectric for superior uniformity and stability of all operating parameters, initially and over time.
59% LIGHTER THAN RG393 & 62% LIGHTER THAN CABLES OF SIMILAR SIZE AND PROPERTIES
| PIC Wire & Cable | |
|---|---|
| Product Category | Coaxial Cables and Triaxial Cables |
| Product Number | UH22089 |
| Product Name | UH22089 - Ultralite 50 Ohm Coaxial RF Cable |
| Product Category | Cable |
| Cable Jacket | Extruded ETFE , White (Laser Markable) |
| Cable Shielding | Braid; Silver-Plated Copper Flat Spiral Wrap |