PIC Wire & Cable UH25107 - Ultralite 50 Ohm Coaxial RF Cable UH25107

Description
This ultra lightweight, low loss, flexible 50 ohm coaxial cable provides major weight and loss savings over traditional RG cables. UH25107 features a construction design that can save 60% or more in cable weight. This particular 50 ohm coaxial cable is well-suited for systems that have a low dB loss budget for antenna runs, such as SATCOM and Iridium systems. 81% LIGHTER THAN RG211 & 33% LIGHTER THAN CABLES OF SIMILAR SIZE AND PROPERTIES Replacement: RG211
Request a Quote Datasheet
Description
This ultra lightweight, low loss, flexible 50 ohm coaxial cable provides major weight and loss savings over traditional RG cables. UH25107 features a construction design that can save 60% or more in cable weight. This particular 50 ohm coaxial cable is well-suited for systems that have a low dB loss budget for antenna runs, such as SATCOM and Iridium systems. 81% LIGHTER THAN RG211 & 33% LIGHTER THAN CABLES OF SIMILAR SIZE AND PROPERTIES Replacement: RG211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UH25107 - Ultralite 50 Ohm Coaxial RF Cable - UH25107 - PIC Wire & Cable
Waukesha, WI, United States
UH25107 - Ultralite 50 Ohm Coaxial RF Cable
UH25107
UH25107 - Ultralite 50 Ohm Coaxial RF Cable UH25107
This ultra lightweight, low loss, flexible 50 ohm coaxial cable provides major weight and loss savings over traditional RG cables. UH25107 features a construction design that can save 60% or more in cable weight. This particular 50 ohm coaxial cable is well-suited for systems that have a low dB loss budget for antenna runs, such as SATCOM and Iridium systems. 81% LIGHTER THAN RG211 & 33% LIGHTER THAN CABLES OF SIMILAR SIZE AND PROPERTIES Replacement: RG211

This ultra lightweight, low loss, flexible 50 ohm coaxial cable provides major weight and loss savings over traditional RG cables. UH25107 features a construction design that can save 60% or more in cable weight. This particular 50 ohm coaxial cable is well-suited for systems that have a low dB loss budget for antenna runs, such as SATCOM and Iridium systems.

81% LIGHTER THAN RG211 & 33% LIGHTER THAN CABLES OF SIMILAR SIZE AND PROPERTIES

Replacement: RG211

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number UH25107
Product Name UH25107 - Ultralite 50 Ohm Coaxial RF Cable
Product Category Cable
Cable Jacket Extruded ETFE , White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper Flat Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

L2201TX - 50 Ohm Triaxial Cable - L2201TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Triaxial
Cable Jacket Extruded FEP, Clear
View Details
S44191 - 50 Ohm Coaxial RF Cable - S44191 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
S33141 - 50 Ohm Coaxial RF Cable - S33141 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
S22089 - 50 Ohm Coaxial RF Cable - S22089 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details