HH85295F is a 50-ohm microwave coaxial cable for high-frequency applications in the Ku and X bands, featuring a silver-plated copper conductor, PTFE dielectric, and extruded ETFE jacket. It has an outer diameter of 0.291 inches (7.39 mm), a minimum bend radius of 1.5 inches (38.1 mm), and operates from -55 to +200°C. The cable achieves -110 dB shielding effectiveness with a dual shield of flat spiral and braid construction, supports 83% velocity of propagation, and exhibits attenuation of 15.4 dB/100 ft at 12 GHz, 17.7 dB/100 ft at 15 GHz, and 19.7 dB/100 ft at 18 GHz. It is RoHS compliant, Skydrol resistant per SAE AS4373E Method 601, and meets FAR Part 25.869 flame/smoke requirements. The cable is sold only as an assembled unit with compatible connectors.
HH85295F is a 50-Ohm microwave coaxial cable designed for high-frequency applications on the Ku band and X band. HH85295F provides superior signal integrity, low insertion loss, less RF interference, and a robust yet easy-to-install design. The HH85295F coaxial cable is a 100% shielded construction, incorporating a flat spiral-wrapped shield that achieves -110 dB shielding effectiveness, the same as a solid copper tube. The inner spiral shield conforms to the low-loss PTFE dielectric for superior uniformity and stability of all operation parameters, initially and over time.
| PIC Wire & Cable | |
|---|---|
| Product Category | Coaxial Cables and Triaxial Cables |
| Product Number | HH85295F |
| Product Name | HH85295F - 50 Ohm High Frequency RF Cable |
| Product Category | Cable |
| Cable Jacket | Extruded ETFE, Olive Drab |
| Cable Shielding | Braid; Silver-Plated Copper Flat Spiral |