PIC Wire & Cable 75 Ohm D-SUB Size 8 Socket 75 ohm 190764

Description
PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

190764 is a D-Sub size 8 socket (receptacle) connector designed for 75 Ohm impedance applications up to 3 GHz, intended for use exclusively with mating contact P/N 190763. It features a beryllium copper body and clip ring, brass center contact and ferrule, and a PTFE dielectric, with gold plating on contacts and nickel on the clip ring. The connector weighs 0.101 oz (2.88 grams) and complies with RoHS standards. It meets MIL-DTL-24308 and has a voltage rating of 1000 V (rms) and a dielectric withstand voltage of 1500 V (rms). Insertion loss is 0.1 dB maximum at 3 GHz, with insulation resistance of at least 2000 Megohms.

Datasheet Summary
Powered by GS/AI

190764 is a D-Sub size 8 socket (receptacle) connector designed for 75 Ohm impedance applications up to 3 GHz, intended for use exclusively with mating contact P/N 190763. It features a beryllium copper body and clip ring, brass center contact and ferrule, and a PTFE dielectric, with gold plating on contacts and nickel on the clip ring. The connector weighs 0.101 oz (2.88 grams) and complies with RoHS standards. It meets MIL-DTL-24308 and has a voltage rating of 1000 V (rms) and a dielectric withstand voltage of 1500 V (rms). Insertion loss is 0.1 dB maximum at 3 GHz, with insulation resistance of at least 2000 Megohms.

Suppliers

Company
Product
Description
Supplier Links
75 Ohm D-SUB Size 8 Socket 75 ohm - 190764 - PIC Wire & Cable
Waukesha, WI, United States
75 Ohm D-SUB Size 8 Socket 75 ohm
190764
75 Ohm D-SUB Size 8 Socket 75 ohm 190764
PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 190764
Product Name 75 Ohm D-SUB Size 8 Socket 75 ohm
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details