PIC Wire & Cable 50 Ohm D-SUB Size 8 Socket 111152

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 111152 is a 50-ohm D-SUB size 8 socket connector for S31601 coax cable, designed for DC to 32 GHz applications with a voltage rating of 1000 V(rms). The connector body and ferrule are made of brass, with PTFE insulators and beryllium copper contacts and gasket, and features a gold finish. It has an insulation resistance of at least 2000 megohms, an insertion loss of 0.06√F(GHz) dB, and a current rating of 5 amps. The weather seal gasket is silicone rubber, and the connector weighs 0.10 ounces (2.7 grams). It is RoHS compliant and meets DSCC Specification 89059 and MIL-DTL-24308 standards. The center contact is solder-only and requires compliance with T-111152 termination instructions.

Datasheet Summary
Powered by GS/AI

The 111152 is a 50-ohm D-SUB size 8 socket connector for S31601 coax cable, designed for DC to 32 GHz applications with a voltage rating of 1000 V(rms). The connector body and ferrule are made of brass, with PTFE insulators and beryllium copper contacts and gasket, and features a gold finish. It has an insulation resistance of at least 2000 megohms, an insertion loss of 0.06√F(GHz) dB, and a current rating of 5 amps. The weather seal gasket is silicone rubber, and the connector weighs 0.10 ounces (2.7 grams). It is RoHS compliant and meets DSCC Specification 89059 and MIL-DTL-24308 standards. The center contact is solder-only and requires compliance with T-111152 termination instructions.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm D-SUB Size 8 Socket - 111152 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm D-SUB Size 8 Socket
111152
50 Ohm D-SUB Size 8 Socket 111152
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 111152
Product Name 50 Ohm D-SUB Size 8 Socket
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110912 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details