The 190801 is an ARINC 600 Size 1 socket connector for PIC cables, designed for RF applications up to 5 GHz with a nominal impedance of 50 ohms. It features a brass body and ferrule, beryllium copper center contact, and TFE fluorocarbon insulation, with gold plating on the contact and body. The connector supports a voltage rating of 1000 V(rms), dielectric withstanding voltage of 2500 V(rms), maximum VSWR of 1.7:1, and maximum insertion loss of 0.3 dB. It weighs 1.46 ounces (41.50 grams) and includes weatherseals for moisture protection. Mounting uses an aluminum block (Alloy 6061 T6) with stainless steel spring and retaining ring. The part is RoHS compliant and requires the M22520/2-01 tool for installation, with optional crimp ferrule and ATUM heat shrink for strain relief.
PIC Wire & Cable's core competencies ensure customer satisfaction from the first call to our technical sales team all the way through to delivery and post-sale support. By consistently exceeding our customers expectations, PIC has earned a reputation of reliability and trust.
Helping Customers Identify Solutions
The PIC Wire & Cable technical sales team has deep industry and application knowledge developed through years of practical, hands on experience. Taking a personal and collaborative approach to finding solutions for even the most challenging systems, the technical sales team will help identify the best way to meet our customers' requirements.
Deploying Technology
Ensuring top performance and high quality requires the ability to effectively identify and deploy the latest technologies. PIC Wire & Cable's engineering staff is continually evaluating new technologies and using this knowledge to improve products.
Developing Custom Products
The best solution may not always be one that is “ off the shelf†. PIC Wire & Cable can quickly develop new products – cables, connectors and assemblies – when the need arises. Relying on a strong process foundation and current tools, PIC Wire & Cable can build a wide variety of certified cable assemblies.
Delivering Solutions
Finding a solution is only valuable if it can be delivered when and where you need it. Using well developed processes and business systems, the PIC Wire & Cable inside sales team will work closely with technical sales and inside operations to ensure that products are delivered quickly and accurately.
Ensuring High Quality & Reliability
At PIC Wire & Cable, every employee is responsible for quality. A corporate culture that will accept nothing less than perfect quality combined with a solid process infrastructure provides products that are of the highest quality in the industry.
At PIC Wire & Cable, we believe that our success is created by people – our customers, our employees and our business partners. The way in which PIC Wire & Cable conducts business is driven by this belief and our values that support it.
Passion
To ensure a sense of personal fulfillment on the part of every employee that creates sustained enthusiasm for customer satisfaction & business success.
Collaboration
To be aware of everyone's needs and to always deal ethically with our customers, our suppliers and our fellow employees.
Accountability
To consider profit as the means to our future opportunities and recognize everyone's part in earning it.
Respect
To honor God and respect one another in all we do.
PIC Wire & Cable serves a variety of customers:
| PIC Wire & Cable | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 190801 |
| Product Name | 50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 |
| Geometry | Straight |