PIC Wire & Cable M39029 Connectors, Size 16 Pin 190735

Description
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements. For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
Request a Quote
Description
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements. For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 190735 is a M39029 coaxial connector with a size 16 pin contact, designed for use in V73263, V75268, and V76261 applications. It features a brass body and ferrule, a beryllium copper center contact, a TFE fluorocarbon dielectric, and a nylon extraction sleeve. The connector has a nominal impedance of 50 ohms, operates from 0 to 400 MHz, and holds a voltage rating of 250 V(rms) with a DWV of 500 V(rms). It exhibits a maximum VSWR of 1.6:1 and an insertion loss of 0.3 dB. The body, ferrule, and center contact are gold-plated, and the hood is passivated stainless steel. It weighs 0.24 ounces (6.80 grams) and complies with RoHS standards. Installation requires the M22520/2-01 crimp tool with dial setting #5 and the M22520/5-01 hex die set. The contact includes a built-in extraction sleeve for tool-free removal.

Datasheet Summary
Powered by GS/AI

The 190735 is a M39029 coaxial connector with a size 16 pin contact, designed for use in V73263, V75268, and V76261 applications. It features a brass body and ferrule, a beryllium copper center contact, a TFE fluorocarbon dielectric, and a nylon extraction sleeve. The connector has a nominal impedance of 50 ohms, operates from 0 to 400 MHz, and holds a voltage rating of 250 V(rms) with a DWV of 500 V(rms). It exhibits a maximum VSWR of 1.6:1 and an insertion loss of 0.3 dB. The body, ferrule, and center contact are gold-plated, and the hood is passivated stainless steel. It weighs 0.24 ounces (6.80 grams) and complies with RoHS standards. Installation requires the M22520/2-01 crimp tool with dial setting #5 and the M22520/5-01 hex die set. The contact includes a built-in extraction sleeve for tool-free removal.

Suppliers

Company
Product
Description
Supplier Links
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Waukesha, WI, United States
M39029 Connectors, Size 16 Pin
190735
M39029 Connectors, Size 16 Pin 190735
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements. For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world

PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.

For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category RF and Microwave Connectors
Product Number 190735
Product Name M39029 Connectors, Size 16 Pin
Gender Male / Plug
Unlock Full Specs
to access all available technical data