Anatech Electronics, Inc. 3500 MHz Suspended Stripline Low Pass Filter AE3500SSL1039

Description
3500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
3500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz Suspended Stripline Low Pass Filter - AE3500SSL1039 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz Suspended Stripline Low Pass Filter
AE3500SSL1039
3500 MHz Suspended Stripline Low Pass Filter AE3500SSL1039
3500 MHz Suspended Stripline Low Pass Filter

3500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3500SSL1039
Product Name 3500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 3500 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
21000 MHz Suspended Stripline Low Pass Filter - AE21000SSL1027 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 21000 MHz
Insertion Loss 1 to 3 dB
View Details
5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
8000 MHz Suspended Stripline Low Pass Filter - AE8000SSL1046 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 8000 MHz
Insertion Loss 1 to 1.5 dB
View Details