Anatech Electronics, Inc. 500 MHz LC Lowpass Filter AE500LL9367

Description
500 MHz LC Low Pass Filter
Request a Quote
Description
500 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500 MHz LC Lowpass Filter - AE500LL9367 - Anatech Electronics, Inc.
Garfield, NJ, United States
500 MHz LC Lowpass Filter
AE500LL9367
500 MHz LC Lowpass Filter AE500LL9367
500 MHz LC Low Pass Filter

500 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE500LL9367
Product Name 500 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

0-50 MHz Lowpass Filter - AE50L8934 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 50 MHz
Insertion Loss 0.5000 dB
View Details
0-4 GHz Lowpass Filter with SMA-F connectors - AE4000L9095-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4000 MHz
Insertion Loss 1 dB
View Details
40 MHz LC Lowpass Filter - AE40LL9357 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details