Anatech Electronics, Inc.
Notch Filter
AS840N339
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AS840N339 |
|
Product Name
|
Notch Filter |
|
Filter Type
|
Band Reject
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2466 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Band Reject
Fc
225 MHz
Return Loss
14 dB
View Details
Anatech Electronics, Inc.
Filter Type
Band Reject
Operating Temperature
-20 to 85 C (-4 to 185 F)
Fc
940 MHz
View Details
Anatech Electronics, Inc.
Fc
2385 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details