Anatech Electronics, Inc. 940 MHz LC Band Stop Filter AE940LN2283

Description
940 MHz LC Band Stop Filter
Request a Quote
Description
940 MHz LC Band Stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
940 MHz LC Band Stop Filter - AE940LN2283 - Anatech Electronics, Inc.
Garfield, NJ, United States
940 MHz LC Band Stop Filter
AE940LN2283
940 MHz LC Band Stop Filter AE940LN2283
940 MHz LC Band Stop Filter

940 MHz LC Band Stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE940LN2283
Product Name 940 MHz LC Band Stop Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details
26 MHz Bandstop/Notch filter - AE26NS2130 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 26 MHz
Bandwidth 2600 kHz
View Details
1980 MHz Waveguide Band stop Filter - AE1980WN2282 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1980 MHz
Bandwidth 20000 kHz
View Details
2450 MHz Waveguide Band stop Filter - AE2450WN2239 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2450 MHz
Bandwidth 100000 kHz
View Details