Anatech Electronics, Inc. 225.25 MHz Bandstop/Notch Filter AE225N2343

Description
225.25 MHz Bandstop/Notch Filter
Request a Quote
Description
225.25 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
225.25 MHz Bandstop/Notch Filter - AE225N2343 - Anatech Electronics, Inc.
Garfield, NJ, United States
225.25 MHz Bandstop/Notch Filter
AE225N2343
225.25 MHz Bandstop/Notch Filter AE225N2343
225.25 MHz Bandstop/Notch Filter

225.25 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE225N2343
Product Name 225.25 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
113 MHz Bandstop/Notch Filter with SMA (Female) connectors - AE113NS2186-S - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 113 MHz
Bandwidth 10000 kHz
View Details
1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details
890 MHz Band Stop/Notch Filter - AE890NS2195 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 890 MHz
Bandwidth 60000 kHz
View Details