Anatech Electronics, Inc. 5.8 GHz Bandstop/Notch Filter AS5800N322

Description
5.8 GHz Bandstop/Notch Filter
Request a Quote
Description
5.8 GHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Bandstop/Notch Filter - AS5800N322 - Anatech Electronics, Inc.
Garfield, NJ, United States
5.8 GHz Bandstop/Notch Filter
AS5800N322
5.8 GHz Bandstop/Notch Filter AS5800N322
5.8 GHz Bandstop/Notch Filter

5.8 GHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AS5800N322
Product Name 5.8 GHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
150 MHz Bandstop/Notch Filter - AE150NS2057 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 150 MHz
Bandwidth 148000 to 152000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details