Anatech Electronics, Inc. 90 MHz Crystal Bandstop Filter AM90CR213

Description
90 MHz Crystal Bandstop Filter
Request a Quote
Description
90 MHz Crystal Bandstop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90 MHz Crystal Bandstop Filter - AM90CR213 - Anatech Electronics, Inc.
Garfield, NJ, United States
90 MHz Crystal Bandstop Filter
AM90CR213
90 MHz Crystal Bandstop Filter AM90CR213
90 MHz Crystal Bandstop Filter

90 MHz Crystal Bandstop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM90CR213
Product Name 90 MHz Crystal Bandstop Filter
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 90 MHz
Bandwidth 30 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2441 MHz Waveguide Band stop Filter with N-F connectors - AE2441WN2266-NF - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83500 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details