Anatech Electronics, Inc. 3430 MHz Lowpass Filter AM3430L251

Description
3430 MHz Lowpass Filter
Request a Quote
Description
3430 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3430 MHz Lowpass Filter - AM3430L251 - Anatech Electronics, Inc.
Garfield, NJ, United States
3430 MHz Lowpass Filter
AM3430L251
3430 MHz Lowpass Filter AM3430L251
3430 MHz Lowpass Filter

3430 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3430L251
Product Name 3430 MHz Lowpass Filter
Filter Type Low Pass
Fc 3430 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

260 MHz LC Lowpass Filter - AE260L9086 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 260 MHz
Insertion Loss 0.5000 dB
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
180 MHz LC Lowpass Filter - AE180LL9360 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details