Anatech Electronics, Inc. 260 MHz LC Lowpass Filter AE260L9086

Description
260 MHz LC Lowpass Filter
Request a Quote
Description
260 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
260 MHz LC Lowpass Filter - AE260L9086 - Anatech Electronics, Inc.
Garfield, NJ, United States
260 MHz LC Lowpass Filter
AE260L9086
260 MHz LC Lowpass Filter AE260L9086
260 MHz LC Lowpass Filter

260 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE260L9086
Product Name 260 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 260 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
1670-1700 MHz Cavity Band Pass Filter - AB1685B910 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1685 MHz
Bandwidth 30000 kHz
View Details
18000 MHz LPH Series Harmonic Low Pass Filter With N-Type (M/F) Connectors - LPH-1800-N - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18000 MHz
Insertion Loss 0.7000 dB
View Details
300 MHz LC Lowpass FIlter - AE300L8985 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 300 MHz
Insertion Loss 0.5000 dB
View Details