Anatech Electronics, Inc. 150 MHz Crystal Bandstop Filter AM150CR215

Description
150 MHz Crystal Bandstop Filter
Request a Quote
Description
150 MHz Crystal Bandstop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
150 MHz Crystal Bandstop Filter - AM150CR215 - Anatech Electronics, Inc.
Garfield, NJ, United States
150 MHz Crystal Bandstop Filter
AM150CR215
150 MHz Crystal Bandstop Filter AM150CR215
150 MHz Crystal Bandstop Filter

150 MHz Crystal Bandstop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM150CR215
Product Name 150 MHz Crystal Bandstop Filter
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 150 MHz
Bandwidth 30 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5775 MHz Cavity Band Pass Filter - AB5775B1311 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details