Anatech Electronics, Inc. 98 MHz LC Notch Filter AE98NS2162

Description
98 MHz LC Notch Filter
Request a Quote
Description
98 MHz LC Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
98 MHz LC Notch Filter - AE98NS2162 - Anatech Electronics, Inc.
Garfield, NJ, United States
98 MHz LC Notch Filter
AE98NS2162
98 MHz LC Notch Filter AE98NS2162
98 MHz LC Notch Filter

98 MHz LC Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE98NS2162
Product Name 98 MHz LC Notch Filter
Filter Type Band Reject
Fc 98 MHz
Insertion Loss 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
1747.5 MHz Cavity Notch Filter - AE1747NS2175 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1748 MHz
Bandwidth 75000 kHz
View Details
2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details