Anatech Electronics, Inc. 960 MHz Lowpass Filter AE960L9091-S

Description
960 MHz Lowpass Filter
Request a Quote
Description
960 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
960 MHz Lowpass Filter - AE960L9091-S - Anatech Electronics, Inc.
Garfield, NJ, United States
960 MHz Lowpass Filter
AE960L9091-S
960 MHz Lowpass Filter AE960L9091-S
960 MHz Lowpass Filter

960 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE960L9091-S
Product Name 960 MHz Lowpass Filter
Filter Type Low Pass
Fc 960 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details
4800 MHz Lowpass Filter - AE4800L9203 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4800 MHz
Insertion Loss 2 dB
View Details
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
1656.8 MHz Cavity Band Pass Filter - AB1656B719 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1657 MHz
Bandwidth 20000 kHz
View Details