Anatech Electronics, Inc. 745 MHz Lowpass Filter AE745L9115

Description
745 MHz Lowpass Filter
Request a Quote
Description
745 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
745 MHz Lowpass Filter - AE745L9115 - Anatech Electronics, Inc.
Garfield, NJ, United States
745 MHz Lowpass Filter
AE745L9115
745 MHz Lowpass Filter AE745L9115
745 MHz Lowpass Filter

745 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE745L9115
Product Name 745 MHz Lowpass Filter
Filter Type Low Pass
Fc 745 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

280 MHz Low Pass Filter - AE280L9275 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 280 MHz
Insertion Loss -0.5000 dB
View Details
59 MHz Lowpass Filter - AE59L8903 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 59 MHz
Insertion Loss 3 dB
View Details
4300 MHz Absorptive Low Pass Filter - AE4300LL9331-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4300 MHz
View Details
100 MHz LC Lowpass Filter with SMA (F) connectors - AE100L8815-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 1 dB
View Details