Anatech Electronics, Inc. 850-950 MHz LC Lowpass FIlter AE950L8984

Description
850-950 MHz LC Lowpass FIlter
Request a Quote
Description
850-950 MHz LC Lowpass FIlter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
850-950 MHz LC Lowpass FIlter - AE950L8984 - Anatech Electronics, Inc.
Garfield, NJ, United States
850-950 MHz LC Lowpass FIlter
AE950L8984
850-950 MHz LC Lowpass FIlter AE950L8984
850-950 MHz LC Lowpass FIlter

850-950 MHz LC Lowpass FIlter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE950L8984
Product Name 850-950 MHz LC Lowpass FIlter
Filter Type Low Pass
Fc 850 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

75 MHz LC Lowpass Filter - AE75LL9366 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
1100 MHz Low Pass Filter - AE1100L9287 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1100 MHz
Insertion Loss 0.3000 dB
View Details
400 MHz LC Lowpass Filter - AE400L8988 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 0.3000 dB
View Details