Anatech Electronics, Inc.
175 MHz Low Pass Filter
AE175L9285
Description
175 MHz Low Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
175 MHz Low Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE175L9285 |
|
Product Name
|
175 MHz Low Pass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
175 MHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10856 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2485 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
26000 MHz
Bandwidth
3.40E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
13000 MHz
Insertion Loss
1 to 2 dB
View Details