Anatech Electronics, Inc. 9500 MHz Suspended Stripline Low Pass Filter AE9500SSL1049

Description
9500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
9500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9500 MHz Suspended Stripline Low Pass Filter - AE9500SSL1049 - Anatech Electronics, Inc.
Garfield, NJ, United States
9500 MHz Suspended Stripline Low Pass Filter
AE9500SSL1049
9500 MHz Suspended Stripline Low Pass Filter AE9500SSL1049
9500 MHz Suspended Stripline Low Pass Filter

9500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9500SSL1049
Product Name 9500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 9500 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200 MHz Low Pass Filter - AE2200L9289 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2200 MHz
Insertion Loss -6 dB
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
DC-18000 MHz Low Pass Filter - AE18000L9251 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18900 MHz
Insertion Loss 0.6000 dB
View Details