Anatech Electronics, Inc. 9500 MHz Suspended Stripline High pass Filter AE9500SSH6603

Description
9500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
9500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9500 MHz Suspended Stripline High pass Filter - AE9500SSH6603 - Anatech Electronics, Inc.
Garfield, NJ, United States
9500 MHz Suspended Stripline High pass Filter
AE9500SSH6603
9500 MHz Suspended Stripline High pass Filter AE9500SSH6603
9500 MHz Suspended Stripline High pass Filter

9500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9500SSH6603
Product Name 9500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 9500 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
1200 MHz High Pass Filter - AE1200H9924 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 1200 MHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details