Anatech Electronics, Inc. 4400 MHz High Pass Filter AE4400H9934

Description
4400 MHz High Pass Filter
Request a Quote
Description
4400 MHz High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4400 MHz High Pass Filter - AE4400H9934 - Anatech Electronics, Inc.
Garfield, NJ, United States
4400 MHz High Pass Filter
AE4400H9934
4400 MHz High Pass Filter AE4400H9934
4400 MHz High Pass Filter

4400 MHz High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4400H9934
Product Name 4400 MHz High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2300 MHz Cavity Band Pass Filter with N-F connectors - AB2300B1273-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details