Anatech Electronics, Inc. 800-2200 MHz Highpass Filter AE800H9821

Description
800-2200 MHz Highpass Filter
Request a Quote
Description
800-2200 MHz Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
800-2200 MHz Highpass Filter - AE800H9821 - Anatech Electronics, Inc.
Garfield, NJ, United States
800-2200 MHz Highpass Filter
AE800H9821
800-2200 MHz Highpass Filter AE800H9821
800-2200 MHz Highpass Filter

800-2200 MHz Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE800H9821
Product Name 800-2200 MHz Highpass Filter
Filter Type High Pass
Fc 800 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details