Anatech Electronics, Inc. 945 MHz Lowpass Filter AE945L8908

Description
945 MHz Lowpass Filter
Request a Quote
Description
945 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
945 MHz Lowpass Filter - AE945L8908 - Anatech Electronics, Inc.
Garfield, NJ, United States
945 MHz Lowpass Filter
AE945L8908
945 MHz Lowpass Filter AE945L8908
945 MHz Lowpass Filter

945 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE945L8908
Product Name 945 MHz Lowpass Filter
Filter Type Low Pass
Fc 945 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details