Anatech Electronics, Inc. 10200 MHz Suspended Stripline Low Pass Filter AE10200SSL1064

Description
10200 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
10200 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10200 MHz Suspended Stripline Low Pass Filter - AE10200SSL1064 - Anatech Electronics, Inc.
Garfield, NJ, United States
10200 MHz Suspended Stripline Low Pass Filter
AE10200SSL1064
10200 MHz Suspended Stripline Low Pass Filter AE10200SSL1064
10200 MHz Suspended Stripline Low Pass Filter

10200 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10200SSL1064
Product Name 10200 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
100 MHz LC Lowpass Filter - AE100L8815-M - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 1 dB
View Details
4300 MHz Absorptive Low Pass Filter - AE4300LL9331-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4300 MHz
View Details