Anatech Electronics, Inc. 942 MHz Waveguide Band stop Filter AE942WN2287

Description
942 MHz Waveguide Band stop Filter
Request a Quote
Description
942 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
942 MHz Waveguide Band stop Filter - AE942WN2287 - Anatech Electronics, Inc.
Garfield, NJ, United States
942 MHz Waveguide Band stop Filter
AE942WN2287
942 MHz Waveguide Band stop Filter AE942WN2287
942 MHz Waveguide Band stop Filter

942 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE942WN2287
Product Name 942 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 942 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
897.6 MHz Cavity Notch Filter - AE897NS2172 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 898 MHz
Bandwidth 19000 kHz
View Details
70 MHz Bandstop/Notch Filter - AE70NS2067 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 70 MHz
Bandwidth 4000 kHz
View Details
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details